20FQ045
20FQ045
Active
Description:  DIODE SCHOTTKY 45V 30A DO4
Manufacturer:  Microchip Technology
Datasheet:   20FQ045 Datasheet
History Price: $52.45500
In Stock: 4400
20FQ045 vs 20F80
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
45 V
800 V
Current - Average Rectified (Io)
30A
20A
Voltage - Forward (Vf) (Max) @ If
580 mV @ 25 A
1.2 V @ 20 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
2 mA @ 45 V
10 μA @ 800 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4 (DO-203AA)
DO-4
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃