20FR150
20FR150
Active
Description:  DIODE GEN PURP REV 1.5KV 20A DO4
Manufacturer:  Solid State
Datasheet:   20FR150 Datasheet
History Price: $1.86700
In Stock: 36400
20FR150 vs 20FQ045
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Standard, Reverse Polarity
Schottky
Voltage - DC Reverse (Vr) (Max)
1500 V
45 V
Current - Average Rectified (Io)
20A
30A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
580 mV @ 25 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 1500 V
2 mA @ 45 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4 (DO-203AA)
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃