2N1772
2N1772
Active
Description:  TO64 8 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N1772 Datasheet
History Price: $6.95000
In Stock: 15600
2N1772 vs 2N1776
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Off State
100 V
300 V
Voltage - Gate Trigger (Vgt) (Max)
10 V
10 V
Current - Gate Trigger (Igt) (Max)
2 A
2 A
Voltage - On State (Vtm) (Max)
-
-
Current - On State (It (AV)) (Max)
4.7 A
4.7 A
Current - On State (It (RMS)) (Max)
7.4 A
7.4 A
Current - Hold (Ih) (Max)
8 mA
8 mA
Current - Off State (Max)
9 mA
4 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
60A
60A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃
-65 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AB, TO-64-3, Stud
TO-208AB, TO-64-3, Stud
Supplier Device Package
TO-64
TO-64