2N1773
2N1773
Active
Description:  TO64 8 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N1773 Datasheet
History Price: $6.95000
In Stock: 48400
2N1773 vs 2N1913
Part No
Manufacturer
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Voltage - Off State
150 V
200 V
Voltage - Gate Trigger (Vgt) (Max)
10 V
3 V
Current - Gate Trigger (Igt) (Max)
2 A
70 mA
Voltage - On State (Vtm) (Max)
-
2.3 V
Current - On State (It (AV)) (Max)
4.7 A
70 A
Current - On State (It (RMS)) (Max)
7.4 A
110 A
Current - Hold (Ih) (Max)
8 mA
-
Current - Off State (Max)
8 mA
18 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
60A
1000A @ 60Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Chassis, Stud Mount
Package / Case
TO-208AB, TO-64-3, Stud
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-64
-