2N1804
2N1804
Active
Description:  SCR STUD MOUNT TO83
Manufacturer:  Powerex Inc
Datasheet:   2N1804 Datasheet
History Price: $103.83233
In Stock: 43600
2N1804 vs 2N1773
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Voltage - Off State
-
150 V
Voltage - Gate Trigger (Vgt) (Max)
-
10 V
Current - Gate Trigger (Igt) (Max)
-
2 A
Voltage - On State (Vtm) (Max)
-
-
Current - On State (It (AV)) (Max)
-
4.7 A
Current - On State (It (RMS)) (Max)
-
7.4 A
Current - Hold (Ih) (Max)
-
8 mA
Current - Off State (Max)
-
8 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
60A
SCR Type
-
Standard Recovery
Operating Temperature
-
-65 ℃ ~ 125 ℃
Mounting Type
-
Stud Mount
Package / Case
-
TO-208AB, TO-64-3, Stud
Supplier Device Package
-
TO-64