Voltage - Off State
-
50 V
Voltage - Gate Trigger (Vgt) (Max)
-
2 V
Current - Gate Trigger (Igt) (Max)
-
80 mA
Voltage - On State (Vtm) (Max)
-
1.8 V
Current - On State (It (AV)) (Max)
-
-
Current - On State (It (RMS)) (Max)
-
16 A
Current - Hold (Ih) (Max)
-
20 mA
Current - Off State (Max)
-
6 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
125A @ 60Hz
SCR Type
-
Standard Recovery
Operating Temperature
-
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
-
Stud Mount
Package / Case
-
TO-208AA, TO-48-3, Stud
Supplier Device Package
-
TO-48