2N1848
2N1848
Active
Description:  TO 48 16 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N1848 Datasheet
History Price: $6.50000
In Stock: 6000
2N1848 vs 2N1914
Part No
Manufacturer
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Voltage - Off State
300 V
250 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
3 V
Current - Gate Trigger (Igt) (Max)
80 mA
70 mA
Voltage - On State (Vtm) (Max)
1.8 V
2.3 V
Current - On State (It (AV)) (Max)
-
70 A
Current - On State (It (RMS)) (Max)
16 A
110 A
Current - Hold (Ih) (Max)
20 mA
-
Current - Off State (Max)
6 mA
16 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
125A @ 60Hz
1000A @ 60Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Chassis, Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-48
-