Voltage - Off State
300 V
-
Voltage - Gate Trigger (Vgt) (Max)
2 V
-
Current - Gate Trigger (Igt) (Max)
80 mA
-
Voltage - On State (Vtm) (Max)
1.6 V
-
Current - On State (It (AV)) (Max)
-
-
Current - On State (It (RMS)) (Max)
16 A
-
Current - Hold (Ih) (Max)
20 mA
-
Current - Off State (Max)
6 mA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
125A
-
SCR Type
Standard Recovery
-
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Stud Mount
-
Package / Case
TO-208AA, TO-48-3, Stud
-
Supplier Device Package
TO-48
-