2N2907
2N2907
Active
Description:  TRANS PNP 40V 0.6A TO18
Manufacturer:  Motorola
Datasheet:   2N2907 Datasheet
History Price: $0.34000
In Stock: 18400
2N2907 vs 2N2906A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Discontinued
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
600 mA
600 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
60 V
Vce Saturation (Max) @ Ib, Ic
1.6V @ 50mA, 500mA
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
20nA (ICBO)
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
40 @ 150mA, 10V
Power - Max
1.8 W
500 mW
Frequency - Transition
200MHz
-
Operating Temperature
200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18
TO-18