Current - Collector (Ic) (Max)
-
600 mA
Voltage - Collector Emitter Breakdown (Max)
-
40 V
Vce Saturation (Max) @ Ib, Ic
-
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 150mA, 10V
Frequency - Transition
-
200MHz
Operating Temperature
-
200 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
-
TO-18