2N2985
2N2985
Active
Description:  SMALL-SIGNAL BJT
Manufacturer:  Microchip Technology
Datasheet:   2N2985 Datasheet
History Price: $26.59500
In Stock: 23600
2N2985 vs 2N2907
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
3 A
600 mA
Voltage - Collector Emitter Breakdown (Max)
80 V
40 V
Vce Saturation (Max) @ Ib, Ic
-
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 150mA, 10V
Power - Max
5 W
1.8 W
Frequency - Transition
-
200MHz
Operating Temperature
-
200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-5AA
TO-18