Current - Collector (Ic) (Max)
3 A
100 mA
Voltage - Collector Emitter Breakdown (Max)
80 V
25 V
Vce Saturation (Max) @ Ib, Ic
-
-
Current - Collector Cutoff (Max)
-
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
215 @ 2mA, 4.5V
Frequency - Transition
-
160MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-5AA
TO-92