Current - Collector (Ic) (Max)
1 A
600 mA
Voltage - Collector Emitter Breakdown (Max)
100 V
40 V
Vce Saturation (Max) @ Ib, Ic
800mV @ 20μA, 200μA
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 150mA, 10V
Frequency - Transition
-
200MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-5AA
TO-18