2N3771
2N3771
Obsolete
Description:  TRANS NPN 40V 30A TO3
Manufacturer:  STMicroelectronics
Datasheet:   2N3771 Datasheet
History Price: Obsolete
In Stock: 35600
2N3771 vs 2N3906
Part No
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
30 A
200 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
40 V
Vce Saturation (Max) @ Ib, Ic
4V @ 6A, 30A
400mV @ 5mA, 50mA
Current - Collector Cutoff (Max)
10mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 15A, 4V
100 @ 10mA, 1V
Power - Max
150 W
625 mW
Frequency - Transition
200kHz
250MHz
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-3
TO-92