2N3899
2N3899
Active
Description:  TO 48 35 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N3899 Datasheet
History Price: $10.00000
In Stock: 19600
2N3899 vs 2N3098
Part No
Manufacturer
Series
-
2N3091
Packaging
Box
Bulk
Status
Active
Active
Voltage - Off State
600 V
1.3 kV
Voltage - Gate Trigger (Vgt) (Max)
2 V
2.5 V
Current - Gate Trigger (Igt) (Max)
40 mA
110 mA
Voltage - On State (Vtm) (Max)
2.1 V
1.85 V
Current - On State (It (AV)) (Max)
22 A
70 A
Current - On State (It (RMS)) (Max)
35 A
110 A
Current - Hold (Ih) (Max)
40 mA
500 mA
Current - Off State (Max)
-
5 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A, 350A
1150A, 1200A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃ (TC)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-48
TO-94