Packaging
Bulk
Tape & Box (TB)
Current - Collector (Ic) (Max)
-
600 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
40 V
Vce Saturation (Max) @ Ib, Ic
-
750mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
1.7μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 100mA, 1V
100 @ 150mA, 1V
Frequency - Transition
300MHz
250MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-18
TO-92-3