Current - Collector (Ic) (Max)
100 mA
600 mA
Voltage - Collector Emitter Breakdown (Max)
24 V
40 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
750mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
5μA (ICBO)
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 150mA, 2V
Power - Max
150 mW
625 mW
Frequency - Transition
-
200MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-5
TO-92