2N5039
2N5039
Active
Description:  TRANS NPN 75V 20A TO3
Manufacturer:  NTE Electronics
Datasheet:   2N5039 Datasheet
History Price: $4.16000
In Stock: 43600
2N5039 vs 2N5871
Part No
Series
-
-
Packaging
Bag
Bulk
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
20 A
7 A
Voltage - Collector Emitter Breakdown (Max)
75 V
60 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 5A, 20A
-
Current - Collector Cutoff (Max)
50mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 2A, 5V
2.5 @ 4A, 20V
Power - Max
140 W
115 W
Frequency - Transition
60MHz
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3