Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Fairchild Semiconductor 2N5246
2N5246
Obsolete
Transistors - FETs, MOSFETs - RF
Description:
SMALL SIGNAL FET
Manufacturer:
Fairchild Semiconductor
Datasheet:
2N5246 Datasheet
History Price: $0.30000
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2N5246 vs 2N5485
Part No
2N5246
2N5485
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Transistor Type
N-Channel JFET
N-Channel JFET
Frequency
-
400MHz
Gain
-
-
Voltage - Test
-
15 V
Current Rating (Amps)
7mA
10mA
Noise Figure
-
4dB
Current - Test
-
-
Power - Output
-
-
Voltage - Rated
30 V
25 V
Mounting Type
-
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
TO-92-3