2N5871
2N5871
Active
Description:  TRANS PNP 60V 7A TO3
Manufacturer:  Harris Corporation
Datasheet:   2N5871 Datasheet
History Price: $1.56000
In Stock: 45600
2N5871 vs 2N5879
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
7 A
15 A
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
-
Current - Collector Cutoff (Max)
-
500μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
2.5 @ 4A, 20V
-
Power - Max
115 W
160 W
Frequency - Transition
4MHz
4MHz
Operating Temperature
-
175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3