2N5878
2N5878
Active
Description:  PNP POWER TRANSISTOR SILICON AMP
Manufacturer:  Microchip Technology
Datasheet:   2N5878 Datasheet
History Price: $46.39500
In Stock: 26800
2N5878 vs 2N5886
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
-
NPN
Current - Collector (Ic) (Max)
-
25 A
Voltage - Collector Emitter Breakdown (Max)
-
80 V
Vce Saturation (Max) @ Ib, Ic
-
1V @ 1.5A, 15A
Current - Collector Cutoff (Max)
-
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
20 @ 10A, 4V
Power - Max
-
200 W
Frequency - Transition
-
4MHz
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-204AA, TO-3
Supplier Device Package
-
TO-204 (TO-3)