2N5879
2N5879
Active
Description:  TRANS PNP 60V 15A TO3
Manufacturer:  Harris Corporation
Datasheet:   2N5879 Datasheet
History Price: $2.26000
In Stock: 9600
2N5879 vs 2N5955
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
15 A
6 A
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
-
Current - Collector Cutoff (Max)
500μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
-
Power - Max
160 W
40 W
Frequency - Transition
4MHz
-
Operating Temperature
175 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-213AA, TO-66-2
Supplier Device Package
TO-3
TO-66 (TO-213AA)