2N5881
2N5881
Active
Description:  TRANS NPN 60V 15A
Manufacturer:  Microchip Technology
Datasheet:   2N5881 Datasheet
History Price: $45.25500
In Stock: 8800
2N5881 vs 2N5961
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
15 A
100 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
200mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
-
2nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
150 @ 10mA, 5V
Power - Max
160 W
625 mW
Frequency - Transition
-
-
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
-
TO-92-3