2N5882
2N5882
Active
Description:  TRANS NPN 80V 15A TO3
Manufacturer:  NTE Electronics
Datasheet:   2N5882 Datasheet
History Price: $3.28000
In Stock: 25200
2N5882 vs 2N5839
Part No
Series
-
-
Packaging
Bag
Bulk
Status
Active
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
15 A
-
Voltage - Collector Emitter Breakdown (Max)
80 V
-
Vce Saturation (Max) @ Ib, Ic
4V @ 3.75A, 15A
-
Current - Collector Cutoff (Max)
1mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
35 @ 2A, 4V
-
Power - Max
160 W
-
Frequency - Transition
4MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-204AA, TO-3
-
Supplier Device Package
TO-3
-