2N5885
2N5885
Active
Description:  PNP POWER TRANSISTOR SILICON AMP
Manufacturer:  Microchip Technology
Datasheet:   2N5885 Datasheet
History Price: $69.36000
In Stock: 5600
2N5885 vs 2N5882
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
-
NPN
Current - Collector (Ic) (Max)
-
15 A
Voltage - Collector Emitter Breakdown (Max)
-
80 V
Vce Saturation (Max) @ Ib, Ic
-
4V @ 3.75A, 15A
Current - Collector Cutoff (Max)
-
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
35 @ 2A, 4V
Power - Max
-
160 W
Frequency - Transition
-
4MHz
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-204AA, TO-3
Supplier Device Package
-
TO-3