2N5961
2N5961
Obsolete
Description:  TRANS NPN 60V 0.1A TO92-3
Manufacturer:  onsemi
Datasheet:   2N5961 Datasheet
History Price: Obsolete
In Stock: 800
2N5961 vs 2N5880
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
100 mA
-
Voltage - Collector Emitter Breakdown (Max)
60 V
-
Vce Saturation (Max) @ Ib, Ic
200mV @ 500μA, 10mA
-
Current - Collector Cutoff (Max)
2nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
150 @ 10mA, 5V
-
Power - Max
625 mW
-
Frequency - Transition
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
-
Supplier Device Package
TO-92-3
-