Current - Collector (Ic) (Max)
1 A
16 A
Voltage - Collector Emitter Breakdown (Max)
175 V
140 V
Vce Saturation (Max) @ Ib, Ic
-
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
-
10mA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
15 @ 8A, 4V
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-213AA, TO-66-2
TO-204AA, TO-3
Supplier Device Package
TO-66 (TO-213AA)
TO-204 (TO-3)