2N656S
2N656S
Active
Description:  POWER BJT
Manufacturer:  Microchip Technology
Datasheet:   2N656S Datasheet
History Price: $38.83500
In Stock: 1600
2N656S vs 2N6715
Part No
Series
-
-
Packaging
Bulk
-
Status
Active
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
12 A
2 A
Voltage - Collector Emitter Breakdown (Max)
60 V
40 V
Vce Saturation (Max) @ Ib, Ic
-
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
50 @ 1A, 1V
Power - Max
-
1 W
Frequency - Transition
-
500MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-5AA
TO-92-3