Current - Collector (Ic) (Max)
-
2 A
Voltage - Collector Emitter Breakdown (Max)
40 V
60 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 15mA, 150mA
500mV @ 10mA, 250mA
Current - Collector Cutoff (Max)
10μA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
80 @ 50mA, 1V
Frequency - Transition
-
500MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-237AA
Supplier Device Package
TO-5AA
TO-237