2N6650
2N6650
Active
Description:  PNP TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N6650 Datasheet
History Price: $106.65000
In Stock: 14000
2N6650 vs 2N657S
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP - Darlington
NPN
Current - Collector (Ic) (Max)
10 A
-
Voltage - Collector Emitter Breakdown (Max)
80 V
40 V
Vce Saturation (Max) @ Ib, Ic
3V @ 100μA, 10A
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
1mA
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 3V
40 @ 150mA, 10V
Power - Max
5 W
600 mW
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-204AA (TO-3)
TO-5AA