2N6674
2N6674
Active
Description:  PNP TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N6674 Datasheet
History Price: $141.93000
In Stock: 44400
2N6674 vs 2N6609
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
-
PNP
Current - Collector (Ic) (Max)
-
16 A
Voltage - Collector Emitter Breakdown (Max)
-
140 V
Vce Saturation (Max) @ Ib, Ic
-
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
-
10mA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
15 @ 8A, 4V
Power - Max
-
150 W
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-204AA, TO-3
Supplier Device Package
-
TO-204 (TO-3)