2N6674
2N6674
Active
Description:  PNP TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N6674 Datasheet
History Price: $141.93000
In Stock: 44400
2N6674 vs 2N6668
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
-
PNP - Darlington
Current - Collector (Ic) (Max)
-
10 A
Voltage - Collector Emitter Breakdown (Max)
-
80 V
Vce Saturation (Max) @ Ib, Ic
-
3V @ 100mA, 10A
Current - Collector Cutoff (Max)
-
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
1000 @ 5A, 3V
Power - Max
-
65 W
Frequency - Transition
-
-
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-220-3
Supplier Device Package
-
TO-220