2N6677
2N6677
Active
Description:  TRANS NPN 350V 15A TO204AA
Manufacturer:  Microchip Technology
Datasheet:   2N6677 Datasheet
History Price: $141.93000
In Stock: 10000
2N6677 vs 2N6676
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
15 A
15 A
Voltage - Collector Emitter Breakdown (Max)
350 V
300 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 3A, 15A
1V @ 3A, 15A
Current - Collector Cutoff (Max)
100μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 15A, 3V
15 @ 1A, 3V
Power - Max
175 W
6 W
Frequency - Transition
3MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-204AA (TO-3)
TO-204AD (TO-3)