2N6677
2N6677
Active
Description:  TRANS NPN 350V 15A TO204AA
Manufacturer:  Microchip Technology
Datasheet:   2N6677 Datasheet
History Price: $141.93000
In Stock: 10000
2N6677 vs 2N6715
Part No
Series
-
-
Packaging
Bulk
-
Status
Active
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
15 A
2 A
Voltage - Collector Emitter Breakdown (Max)
350 V
40 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 3A, 15A
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
100μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 15A, 3V
50 @ 1A, 1V
Power - Max
175 W
1 W
Frequency - Transition
3MHz
500MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-204AA (TO-3)
TO-92-3