2N6677
2N6677
Active
Description:  TRANS NPN 350V 15A TO204AA
Manufacturer:  Microchip Technology
Datasheet:   2N6677 Datasheet
History Price: $141.93000
In Stock: 10000
2N6677 vs 2N6730
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
15 A
2 A
Voltage - Collector Emitter Breakdown (Max)
350 V
100 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 3A, 15A
500mV @ 10mA, 250mA
Current - Collector Cutoff (Max)
100μA
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 15A, 3V
80 @ 50mA, 1V
Power - Max
175 W
1 W
Frequency - Transition
3MHz
500MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-237AA
Supplier Device Package
TO-204AA (TO-3)
TO-237