2N6715
2N6715
Obsolete
Description:  TRANS NPN 40V 2A TO92-3
Manufacturer:  onsemi
Datasheet:   2N6715 Datasheet
History Price: Obsolete
In Stock: 23200
2N6715 vs 2N656S
Part No
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
2 A
12 A
Voltage - Collector Emitter Breakdown (Max)
40 V
60 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
-
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 1A, 1V
-
Power - Max
1 W
-
Frequency - Transition
500MHz
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-92-3
TO-5AA