Transistor Type
NPN - Darlington
PNP
Current - Collector (Ic) (Max)
1 A
8 A
Voltage - Collector Emitter Breakdown (Max)
50 V
300 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 2mA, 1A
-
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
4000 @ 1A, 5V
10 @ 8A, 300V
Frequency - Transition
-
-
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-237AA
TO-204AA, TO-3
Supplier Device Package
TO-237
TO-3