2N6725
2N6725
Active
Description:  TRANS NPN DARL 50V 1A TO237
Manufacturer:  NTE Electronics
Datasheet:   2N6725 Datasheet
History Price: $2.55000
In Stock: 4400
2N6725 vs 2N6677
Part No
Series
-
-
Packaging
Bag
Bulk
Status
Active
Active
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
1 A
15 A
Voltage - Collector Emitter Breakdown (Max)
50 V
350 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 2mA, 1A
1.5V @ 3A, 15A
Current - Collector Cutoff (Max)
-
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
4000 @ 1A, 5V
8 @ 15A, 3V
Power - Max
1 W
175 W
Frequency - Transition
-
3MHz
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-237AA
TO-204AA, TO-3
Supplier Device Package
TO-237
TO-204AA (TO-3)