Current - Collector (Ic) (Max)
2 A
8 A
Voltage - Collector Emitter Breakdown (Max)
100 V
300 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 10mA, 250mA
-
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 50mA, 1V
10 @ 8A, 300V
Frequency - Transition
500MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-237AA
TO-204AA, TO-3
Supplier Device Package
TO-237
TO-3