2N6751
2N6751
Active
Description:  TRANS NPN 400V 10A TO3
Manufacturer:  Harris Corporation
Datasheet:   2N6751 Datasheet
History Price: $1.21000
In Stock: 2000
2N6751 vs 2N657S
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
10 A
-
Voltage - Collector Emitter Breakdown (Max)
400 V
40 V
Vce Saturation (Max) @ Ib, Ic
3V @ 3A, 10A
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
100μA
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 5A, 3V
40 @ 150mA, 10V
Power - Max
150 W
600 mW
Frequency - Transition
60MHz
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-3
TO-5AA