2N6760
2N6760
Active
Description:  N-CHANNEL POWER MOSFET
Manufacturer:  Harris Corporation
Datasheet:   2N6760 Datasheet
History Price: Active
In Stock: 2400
2N6760 vs 2N6661
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
400 V
90 V
Current - Continuous Drain (Id) @ 25℃
5.5A (Tc)
900mA (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
5V, 10V
Rds On (Max) @ Id, Vgs
1.22Ohm @ 5.5A, 10V
4mOhm @ 1A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
39 nC @ 10 V
-
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
-
50 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
4W (Ta), 75W (Tc)
6.25W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-204AA
TO-39
Package / Case
TO-204AA, TO-3
TO-205AD, TO-39-3 Metal Can