Current - Collector (Ic) (Max)
1 A
12 A
Voltage - Collector Emitter Breakdown (Max)
450 V
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
-
Current - Collector Cutoff (Max)
100μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 300mA, 3V
-
Frequency - Transition
50MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-220
TO-5AA