2N6771
2N6771
Active
Description:  TRANS NPN 450V 1A TO220
Manufacturer:  Harris Corporation
Datasheet:   2N6771 Datasheet
History Price: $0.30000
In Stock: 34800
2N6771 vs 2N6730
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
1 A
2 A
Voltage - Collector Emitter Breakdown (Max)
450 V
100 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
500mV @ 10mA, 250mA
Current - Collector Cutoff (Max)
100μA
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 300mA, 3V
80 @ 50mA, 1V
Power - Max
40 W
1 W
Frequency - Transition
50MHz
500MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-237AA
Supplier Device Package
TO-220
TO-237