2N681
2N681
Active
Description:  TO 48 25 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N681 Datasheet
History Price: $6.50000
In Stock: 24400
2N681 vs 2N6504G
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Voltage - Off State
25 V
50 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
1.5 V
Current - Gate Trigger (Igt) (Max)
40 mA
30 mA
Voltage - On State (Vtm) (Max)
2 V
1.8 V
Current - On State (It (AV)) (Max)
16 A
16 A
Current - On State (It (RMS)) (Max)
25 A
25 A
Current - Hold (Ih) (Max)
50 mA
40 mA
Current - Off State (Max)
2 mA
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
150A @ 60Hz
250A @ 60Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-208AA, TO-48-3, Stud
TO-220-3
Supplier Device Package
TO-48
TO-220AB