2N688
2N688
Active
Description:  TO 48 25 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N688 Datasheet
History Price: $6.50000
In Stock: 33600
2N688 vs 2N687
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Off State
400 V
300 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
2 V
Current - Gate Trigger (Igt) (Max)
40 mA
40 mA
Voltage - On State (Vtm) (Max)
2 V
2 V
Current - On State (It (AV)) (Max)
16 A
16 A
Current - On State (It (RMS)) (Max)
25 A
25 A
Current - Hold (Ih) (Max)
50 mA
50 mA
Current - Off State (Max)
2 mA
2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
150A @ 60Hz
150A @ 60Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
TO-48