2N697
2N697
Obsolete
Description:  TRANS NPN 40V TO5
Manufacturer:  onsemi
Datasheet:   2N697 Datasheet
History Price: Obsolete
In Stock: 32400
2N697 vs 2N6650
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Transistor Type
NPN
PNP - Darlington
Current - Collector (Ic) (Max)
-
10 A
Voltage - Collector Emitter Breakdown (Max)
40 V
80 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 15mA, 150mA
3V @ 100μA, 10A
Current - Collector Cutoff (Max)
-
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
1000 @ 5A, 3V
Power - Max
-
5 W
Frequency - Transition
100MHz
-
Operating Temperature
-
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-5
TO-204AA (TO-3)