Current - Collector (Ic) (Max)
-
-
Voltage - Collector Emitter Breakdown (Max)
40 V
-
Vce Saturation (Max) @ Ib, Ic
1.5V @ 15mA, 150mA
-
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
-
Frequency - Transition
100MHz
-
Operating Temperature
-
-
Mounting Type
Through Hole
-
Package / Case
TO-205AA, TO-5-3 Metal Can
-
Supplier Device Package
TO-5
-