2N697
2N697
Obsolete
Description:  TRANS NPN 40V TO5
Manufacturer:  onsemi
Datasheet:   2N697 Datasheet
History Price: Obsolete
In Stock: 32400
2N697 vs 2N6715
Part No
Manufacturer
Series
-
-
Packaging
Bulk
-
Status
Obsolete
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
-
2 A
Voltage - Collector Emitter Breakdown (Max)
40 V
40 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 15mA, 150mA
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
50 @ 1A, 1V
Power - Max
-
1 W
Frequency - Transition
100MHz
500MHz
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-5
TO-92-3