2SC5347AF-TD-E
2SC5347AF-TD-E
Last Time Buy
Description:  RF TRANS NPN 12V 4.7GHZ PCP
Manufacturer:  onsemi
History Price: $0.64000
In Stock: 1600
2SC5347AF-TD-E vs 2SC5347AE-TD-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Last Time Buy
Transistor Type
NPN
NPN
Voltage - Collector Emitter Breakdown (Max)
12V
12V
Frequency - Transition
4.7GHz
4.7GHz
Noise Figure (dB Typ @ f)
1.8dB @ 1GHz
1.8dB @ 1GHz
Gain
8dB
8dB
Power - Max
1.3W
1.3W
DC Current Gain (hFE) (Min) @ Ic, Vce
135 @ 50mA, 5V
90 @ 50mA, 5V
Current - Collector (Ic) (Max)
150mA
150mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-243AA
Supplier Device Package
PCP
PCP