Packaging
Tape & Reel (TR)
Tube
Current - Collector (Ic) (Max)
500 mA
3 A
Voltage - Collector Emitter Breakdown (Max)
50 V
30 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 30mA, 300mA
1.1V @ 150mA, 3A
Current - Collector Cutoff (Max)
100nA (ICBO)
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
170 @ 150mA, 10V
100 @ 100mA, 2V
Power - Max
200 mW
12.5 W
Frequency - Transition
200MHz
100MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-225AA, TO-126-3
Supplier Device Package
Mini3-G1
SOT-32 (TO-126)